ABB Measurement & Analytics Temperature sensor SensyTemp TSP411

Description
SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete solution, fully compliant, giving you total customer confidence.
Request a Quote
Description
SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete solution, fully compliant, giving you total customer confidence.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SensyTemp TSP411 is a modular temperature sensor series designed for the Oil & Gas industry, featuring a robust connection head in epoxy-coated aluminium or 316 stainless steel, with M20 x 1.5 mm threaded ports and hazardous area approvals for IECEx ia and d, ATEX Ex d, Ex ia, and Ex n. Sensors use mineral-insulated stainless steel sheathed elements with standard PT100 or type K thermocouple sensing elements, and are compatible with head-mounted transmitters such as the TTH200 and TTH300. Extension pieces allow positioning of the connection head away from the process pipeline, with fixed 150 mm or variable insertion lengths. The system supports SIL 2 compliance where specified.

Datasheet Summary
Powered by GS/AI

The SensyTemp TSP411 is a modular temperature sensor series designed for the Oil & Gas industry, featuring a robust connection head in epoxy-coated aluminium or 316 stainless steel, with M20 x 1.5 mm threaded ports and hazardous area approvals for IECEx ia and d, ATEX Ex d, Ex ia, and Ex n. Sensors use mineral-insulated stainless steel sheathed elements with standard PT100 or type K thermocouple sensing elements, and are compatible with head-mounted transmitters such as the TTH200 and TTH300. Extension pieces allow positioning of the connection head away from the process pipeline, with fixed 150 mm or variable insertion lengths. The system supports SIL 2 compliance where specified.

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
Zurich, Switzerland
Temperature sensor
SensyTemp TSP411
Temperature sensor SensyTemp TSP411
SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete solution, fully compliant, giving you total customer confidence.

SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements.
This product can be combined with the TSW400 solid drilled thermowell to provide a complete solution, fully compliant, giving you total customer confidence.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category RTD Temperature Probes
Product Number SensyTemp TSP411
Product Name Temperature sensor
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Unlock Full Specs
to access all available technical data

Similar Products

Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details