Texas Instruments CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core CC430F5143IRGZT

Description
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85
Request a Quote Datasheet
Description
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Dallas, TX, United States
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core
CC430F5143IRGZT
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core CC430F5143IRGZT
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85

CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 1GHz 8KB Embedded Microcontroller MCU
879-CC430F5143IRGZT
16-bit 20MHz 1GHz 8KB Embedded Microcontroller MCU 879-CC430F5143IRGZT
16-Bit 20MHz Sub-1GHz Wireless MCU, 8KB Flash, 2KB RAM, 6 ADC, VQFN Product overview: CC430F5143IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 1GHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 1GHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5143IRGZT can be used for catalog matching and distributor lookup.

16-Bit 20MHz Sub-1GHz Wireless MCU, 8KB Flash, 2KB RAM, 6 ADC, VQFN Product overview: CC430F5143IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 1GHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 1GHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5143IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - CC430F5143IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC430F5143IRGZT
RF and Wireless - RF Transceiver ICs CC430F5143IRGZT
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CC430F5143IRGZT 879-CC430F5143IRGZT CC430F5143IRGZT
Product Name CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core 16-bit 20MHz 1GHz 8KB Embedded Microcontroller MCU RF and Wireless - RF Transceiver ICs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers