Texas Instruments CP3UB26 Reprogrammable Connectivity Processor with USB and CAN Interfaces CP3UB26G18NEPX/NOPB

Description
Reprogrammable Connectivity Processor with USB and CAN Interfaces 128-LQFP
Request a Quote Datasheet
Description
Reprogrammable Connectivity Processor with USB and CAN Interfaces 128-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP3UB26 Reprogrammable Connectivity Processor with USB and CAN Interfaces - CP3UB26G18NEPX/NOPB - Texas Instruments
Dallas, TX, United States
CP3UB26 Reprogrammable Connectivity Processor with USB and CAN Interfaces
CP3UB26G18NEPX/NOPB
CP3UB26 Reprogrammable Connectivity Processor with USB and CAN Interfaces CP3UB26G18NEPX/NOPB
Reprogrammable Connectivity Processor with USB and CAN Interfaces 128-LQFP

Reprogrammable Connectivity Processor with USB and CAN Interfaces 128-LQFP

Buy Now Datasheet
Application Specific Microcontrollers - CP3UB26G18NEPX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
CP3UB26G18NEPX/NOPB-ND
Application Specific Microcontrollers CP3UB26G18NEPX/NOPB-ND
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet
Embedded Microcontroller MCU - 769-CP3UB26G18NEPX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-CP3UB26G18NEPX/NOPB
Embedded Microcontroller MCU 769-CP3UB26G18NEPX/NOPB
Reprogrammable Connectivity Processor 128-Pin LQFP T/R Product overview: CP3UB26G18NEPX/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3UB26G18NEPX/N OPB can be used for catalog matching and distributor lookup.

Reprogrammable Connectivity Processor 128-Pin LQFP T/R Product overview: CP3UB26G18NEPX/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3UB26G18NEPX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - Application Specific - CP3UB26G18NEPX/NOPB - 1029947-CP3UB26G18NEPX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CP3UB26G18NEPX/NOPB
1029947-CP3UB26G18NEPX/NOPB
Embedded - Embedded - Microcontrollers - Application Specific - CP3UB26G18NEPX/NOPB 1029947-CP3UB26G18NEPX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029947-CP3UB26G18NE PX/NOPB Packaging: Reel - TR Core Processor: CR16C Applications: Connectivity Processor Mounting: SMD (SMT) Number of I/O: 54 Program Memory Type: FLASH (256 kB) Controller Series: CP3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Supply Voltage - Operating: 2.25 V to 2.75 V Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029947-CP3UB26G18NEPX/NOPB
Packaging: Reel - TR
Core Processor: CR16C
Applications: Connectivity Processor
Mounting: SMD (SMT)
Number of I/O: 54
Program Memory Type: FLASH (256 kB)
Controller Series: CP3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Supply Voltage - Operating: 2.25 V to 2.75 V
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Microcontrollers - CP3UB26G18NEPX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3UB26G18NEPX/NOPB
Application Specific Microcontrollers CP3UB26G18NEPX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CP3UB26G18NEPX/NOPB
16-bit Microcontrollers - MCU CP3UB26G18NEPX/NOPB
16-bit Microcontrollers - MCU Reprogrammable Connect Processor

16-bit Microcontrollers - MCU Reprogrammable Connect Processor

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3UB26G18NEPX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3UB26G18NEPX/NOPB
Embedded - Microcontrollers - Application Specific CP3UB26G18NEPX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CP3UB26G18NEPX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CP3UB26G18NEPX/NOPB
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CP3UB26G18NEPX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3UB26G18NEPX/NOPB CP3UB26G18NEPX/NOPB-ND 769-CP3UB26G18NEPX/NOPB 1029947-CP3UB26G18NEPX/NOPB CP3UB26G18NEPX/NOPB CP3UB26G18NEPX/NOPB CP3UB26G18NEPX/NOPB CP3UB26G18NEPX/NOPB
Product Name CP3UB26 Reprogrammable Connectivity Processor with USB and CAN Interfaces Application Specific Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - CP3UB26G18NEPX/NOPB Application Specific Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
ROM Type Flash Flash; FLASH (256 kB)
Supply Voltage 2.25 to 2.75 volts 3.63 volts 2.25 to 2.75 volts 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USB SPI, CAN CAN; SPI; UART; USB; ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
Package Type LFQP; Other; 128-LQFP Other; LQFP QFP; Other; 128-LQFP (14x20) QFP; Other; 128-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details