Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/12600-01EX |
| Product Name | ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC |
| Interface Type | Serial; SPI |
| Package Type | HTQFP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 24 bits |
| INL | 201 LSB |