The ADC08D1520WGMPR is an 8-bit, dual-channel, low-power analog-to-digital converter capable of sampling at up to 1.5 GSPS per channel or 3.0 GSPS in interleaved mode. It operates from a single 1.9 V supply, consumes 2.0 W typical power in 1:2 demultiplex mode, and features LVDS outputs compatible with IEEE 1596.3-1996 with adjustable common mode voltage. The device is packaged in a 128-pin thermally enhanced ceramic flat package (CFP, NBC) with an exposed bottom pad requiring grounding for rated performance, and operates over a temperature range of 25°C to 25°C.
Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter 128-CFP 25
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08D1520WGMPR |
| Product Name | ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter |
| Interface Type | Serial; Parallel; SPI |
| Package Type | CFP |
| Screening Level | Space |
| Resolution | 8 bits |
| DNL | 0.1500 LSB |