The ADC0848CCV/NOPB is an 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed for compatibility with microprocessors. It features a versatile analog input multiplexer that can be configured for 4-channel or 8-channel operation, supporting single-ended, differential, or pseudo-differential modes. The device operates with a single 5V power supply and has an input voltage range from 0V to 5V, making it suitable for various applications. This ADC offers a total unadjusted error of ±¬O LSB and a conversion time of 40 microseconds, ensuring efficient performance. It consumes low power, with a typical operating current of 15 mW. The ADC0848CCV/NOPB is available in a 28-pin PLCC package and is rated for operation in temperatures ranging from -40°C to 85°C. However, it is important to note that this specific part number is marked as obsolete, which may affect availability for new designs.
8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option 28-PLCC -40 to 85
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
8-Bit 8-Ch Parallel ADC, 5V, -40 to 85°C, PLCC Product overview: ADC0848CCV/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0848CCV/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 132769-ADC0848CCV/NO
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 35
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0848CCV/NOPB | ADC0848CCV/NOPB-ND | 700-ADC0848CCV/NOPB | 132769-ADC0848CCV/NOPB | ADC0848CCV/NOPB | ADC0848CCV/NOPB | ADC0848CCV/NOPB |
| Product Name | ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | 8-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848CCV/NOPB | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | PLCC; 28-LCC (J-Lead) | PLCC | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |