The ADC102S101CIMMX/NOPB
2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 121750-ADC102S101CIM
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
10-Bit 2-Ch ADC, 1MS/s, SPI, Single-Ended, 8-VSSOP Product overview: ADC102S101CIMMX/NOPB
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
10 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
IC ADC 10BIT SAR 8VSSOP
IC ADC 10BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC102S101CIMMX/NOPB | 121750-ADC102S101CIMMX/NOPB | 700-ADC102S101CIMMX/NOPB | ADC102S101CIMMX/NOPB-ND | ADC102S101CIMMX/NOPB | ADC102S101CIMMX/NOPB | ADC102S101CIMMX/NOPB |
| Product Name | ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC102S101CIMMX/NOPB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI; SPI, DSP | SPI, Serial | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.7000 LSB |