I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function 6-SOT -40 to 105
10-Bit 189kSPS SAR ADC, 1-Ch, I2C, TSOT Product overview: ADC101C027CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101C027CIMK/N
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
IC ADC 10BIT SAR TSOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
IC ADC 10BIT SAR TSOT23-6
IC ADC 10BIT SAR TSOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101C027CIMK/NOPB | 700-ADC101C027CIMK/NOPB | ADC101C027CIMK/NOPBTR-ND | ADC101C027CIMK/NOPBDKR-ND | ADC101C027CIMK/NOPBCT-ND | ADC101C027CIMK/NOPB | ADC101C027CIMK/NOPB | ADC101C027CIMK/NOPB | 815-ADC101C027CIMK/NOPB |
| Product Name | ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 10BIT SAR TSOT23-6 |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | I2C; I2C | ||
| Package Type | SOT | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | ||
| INL | 0.5000 LSB |