Octal D-type flip-flops with clear, housed in a 20-pin CDIP package, operating over a temperature range of -55°C to 125°C, with a supply voltage range of 2V to 5.5V, and featuring a direct clear input and positive-edge-trigge
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDIP20
SN54AHC273 OCTAL D-TYPE FLIP-FLO
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9853001QRA | 5962-9853001QRA | 5962-9853001QRA | 5962-9853001QRA |
| Product Name | SN54AHC273 Octal D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | |||
| Propagation Delay | 19.5 ns | |||
| fMAX | 110 MHz | |||
| Operating Current | 0.0400 mA |