Texas Instruments Flip Flops 54174FM

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack
Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54174FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54174FM
Flip Flops 54174FM
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 54174FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54174FM
Integrated Circuits (ICs) - Logic - Flip Flops 54174FM
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 54174FM 54174FM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74ABT74DB,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers