Texas Instruments ULN2004A High-Voltage, High-Current Darlington Transistor Array ULN2004ADR

Description
High-Voltage, High-Current Darlington Transistor Array 16-SOIC -20 to 70
Request a Quote Datasheet
Description
High-Voltage, High-Current Darlington Transistor Array 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULN2004A High-Voltage, High-Current Darlington Transistor Array - ULN2004ADR - Texas Instruments
Dallas, TX, United States
ULN2004A High-Voltage, High-Current Darlington Transistor Array
ULN2004ADR
ULN2004A High-Voltage, High-Current Darlington Transistor Array ULN2004ADR
High-Voltage, High-Current Darlington Transistor Array 16-SOIC -20 to 70

High-Voltage, High-Current Darlington Transistor Array 16-SOIC -20 to 70

Buy Now Datasheet
Darlington Transistor Array, Npn, 7, 50V, Soic; Supply Voltage Min Texas Instruments - 67K2886 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic; Supply Voltage Min Texas Instruments
67K2886
Darlington Transistor Array, Npn, 7, 50V, Soic; Supply Voltage Min Texas Instruments 67K2886
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Supply Voltage Min:6V; Supply Voltage Max:15V; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; No. of Drivers:7 RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Supply Voltage Min:6V; Supply Voltage Max:15V; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; No. of Drivers:7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ULN2004ADR 67K2886
Product Name ULN2004A High-Voltage, High-Current Darlington Transistor Array Darlington Transistor Array, Npn, 7, 50V, Soic; Supply Voltage Min Texas Instruments
Device Type ULN2004A High-Voltage, High-Current Darlington Transistor Array
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details