Hex Schmitt-trigger inverters in a 20-pin LCCC package with a body size of 8.89mm × 8.89mm, operating from -55°C to 125°C, with a 4.5V to 5.5V supply range, TTL-compatible inputs, and output drive of ±4 mA at 5V.
Hex Schmitt-trigger Inverters 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-86890012A |
| Product Name | SN54HCT14 Hex Schmitt-trigger Inverters |
| Technology | HCT |