The AM26LS32AM is a quadruple differential line receiver in a 16-pin CDIP package, operating over the military temperature range of -55°C to 125°C. It meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards, with a ±15-V common-mode input range and ±500-mV sensitivity. The device operates from a single 5-V supply, features 3-state outputs, and includes input hysteresis of 50 mV typical. Input impedance is a minimum of 12 kΩ, and open-input fail-safe ensures high outputs when inputs are floating.
Quadruple Differential Line Receiver 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802003MEA |
| Product Name | AM26LS32AM Quadruple Differential Line Receiver |
| Device Type | Receiver |