The SN55LBC174 is a quadruple differential line driver designed for high-speed multipoint transmission on long bus lines in noisy environments, compliant with EIA Standard RS-485. It supports data rates up to 10 million transfers per second, provides a common-mode output voltage range of −7 V to 12 V, and features current limiting and thermal shutdown. The 5962-9076504QFA variant is packaged in a 16-pin CFP (W) case and is characterized for operation over the military temperature range of −55°C to 125°C.
Quadruple Low-Power Differential Line Driver 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9076504QFA |
| Product Name | SN55LBC174 Quadruple Low-Power Differential Line Driver |
| Device Type | Line / Bus Driver |
| Supply Voltage | 5V |
| # of Tx | 4 # |
| # of Rx | 0 # |