Linear Lead-Acid Battery Charger 16-PDIP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035737-UC3906N
Packaging: Tube/Rail
Battery Chemistry: Lead Acid
Programmable Features: Current
Family Name: UC3906
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Maximum Supply Voltage: 40V
Alternative Parts (Cross-Reference): UC3906QTRG3 ; UC3906DW; UC3906QG3; UC3906L;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC BATT CHG LEAD ACID 16DIP
IC BATT CHG LEAD ACID 16DIP
IC BATT CHG LEAD ACID 16DIP
Charger IC Lead Acid 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC3906N | 035737-UC3906N | 296-11621-ND | UC3906N | UC3906N | UC3906N |
| Product Name | UC3906 Linear Lead-Acid Battery Charger | PMIC - PMIC - Battery Chargers - UC3906N | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,PLCC,SOIC | DIP; PDIP; 16-PDIP | 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 40 volts | 40 volts | 40 volts |