Texas Instruments BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) BQ24018DRCR

Description
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCR - Texas Instruments
Dallas, TX, United States
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY)
BQ24018DRCR
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) BQ24018DRCR
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125

Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-22086-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22086-6-ND
PMIC - Battery Chargers 296-22086-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-22086-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22086-2-ND
PMIC - Battery Chargers 296-22086-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-22086-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22086-1-ND
PMIC - Battery Chargers 296-22086-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24018DRCR - 1023802-BQ24018DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24018DRCR
1023802-BQ24018DRCR
PMIC - PMIC - Battery Chargers - BQ24018DRCR 1023802-BQ24018DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1023802-BQ24018DRCR Packaging: Reel - TR Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 16.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023802-BQ24018DRCR
Packaging: Reel - TR
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24018DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24018DRCR
Battery Chargers BQ24018DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24018DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24018DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24018DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
PMIC - Battery Chargers - BQ24018DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24018DRCR
PMIC - Battery Chargers BQ24018DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24018DRCR 296-22086-6-ND 1023802-BQ24018DRCR BQ24018DRCR BQ24018DRCR BQ24018DRCR
Product Name BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24018DRCR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VFDFN Exposed Pad 10-VSON (3x3) 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers