Texas Instruments BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V BQ24030RHLRG4

Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLRG4 - Texas Instruments
Dallas, TX, United States
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V
BQ24030RHLRG4
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V BQ24030RHLRG4
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V 20-VQFN -40 to 85

Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24030RHLRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24030RHLRG4-ND
PMIC - Battery Chargers BQ24030RHLRG4-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24030RHLRG4 - 201304-BQ24030RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24030RHLRG4
201304-BQ24030RHLRG4
PMIC - PMIC - Battery Chargers - BQ24030RHLRG4 201304-BQ24030RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 201304-BQ24030RHLRG4 Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201304-BQ24030RHLRG4
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24030RHLRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24030RHLRG4
PMIC - Battery Chargers BQ24030RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24030RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24030RHLRG4
Battery Chargers BQ24030RHLRG4
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24030RHLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24030RHLRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24030RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24030RHLRG4 BQ24030RHLRG4-ND 201304-BQ24030RHLRG4 BQ24030RHLRG4 BQ24030RHLRG4 BQ24030RHLRG4
Product Name BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24030RHLRG4 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
5 suppliers
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VQFN
View Details
3 suppliers