Texas Instruments BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002FSNTR

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNTR - Texas Instruments
Dallas, TX, United States
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002FSNTR
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002FSNTR
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2002FSNTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2002FSNTR-ND
PMIC - Battery Chargers BQ2002FSNTR-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002FSNTR - 201273-BQ2002FSNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002FSNTR
201273-BQ2002FSNTR
PMIC - PMIC - Battery Chargers - BQ2002FSNTR 201273-BQ2002FSNTR
Manufacturer: Texas Instruments Win Source Part Number: 201273-BQ2002FSNTR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201273-BQ2002FSNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002FSNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002FSNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002FSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - BQ2002FSNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002FSNTR
Battery Chargers BQ2002FSNTR
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ2002FSNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2002FSNTR
PMIC - Battery Chargers BQ2002FSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002FSNTR BQ2002FSNTR-ND 201273-BQ2002FSNTR BQ2002FSNTR BQ2002FSNTR BQ2002FSNTR
Product Name BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2002FSNTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers