USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP 16-QFN -40 to 85
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Texas Instruments
Win Source Part Number: 145132-BQ24074RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 10.2V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Audio
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
BATTERY CHARGER, LI-ION, 1.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:10.2V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24074RGTT | 296-23798-1-ND | 145132-BQ24074RGTT | BQ24074RGTT | BQ24074RGTT | BQ24074RGTT | 31AH1358 |
| Product Name | BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24074RGTT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Charger, Li-Ion, 1.5A, Qfn-16; Battery Type Texas Instruments |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | QFN | 16-VFQFN Exposed Pad | 16-QFN (3x3) | 16-VFQFN Exposed Pad | QFN | ||
| Supply Voltage | 10.2 volts | 10.2 volts | 10.2 volts | 4.2 volts | 10.2 volts | ||
| Charge Current | 1500 mA | 1500 mA | 1500 mA | 1500 mA | 1500 mA |