Texas Instruments Quad Interface Transceiver IC 100114FC

Description
IC 5 LINE RECEIVER, CQFP24, QUAD, CERPACK-24, Line Driver or Receiver Product overview: 100114FC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100114FC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 5 LINE RECEIVER, CQFP24, QUAD, CERPACK-24, Line Driver or Receiver Product overview: 100114FC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100114FC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-100114FC
Quad Interface Transceiver IC 710-100114FC
IC 5 LINE RECEIVER, CQFP24, QUAD, CERPACK-24, Line Driver or Receiver Product overview: 100114FC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100114FC can be used for catalog matching and distributor lookup.

IC 5 LINE RECEIVER, CQFP24, QUAD, CERPACK-24, Line Driver or Receiver Product overview: 100114FC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100114FC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1377300-100114FC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1377300-100114FC
Win Source Part Number: 1377300-100114FC Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: 0°C ~ 85°C (TC) Fake Threat In the Open Market: 32 pct. Type: Receiver MSL Level: 3 (168 Hours) Mfr: National Semiconductor Series: F100114 Package: Bulk Product Status: Active Package / Case: 24-CFlatpack Supplier Device Package: 24-CFlatpack Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: -4.2V ~ -5.7V Number of Drivers/Receivers: 0/5

Win Source Part Number: 1377300-100114FC
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: 0°C ~ 85°C (TC)
Fake Threat In the Open Market: 32 pct.
Type: Receiver
MSL Level: 3 (168 Hours)
Mfr: National Semiconductor
Series: F100114
Package: Bulk
Product Status: Active
Package / Case: 24-CFlatpack
Supplier Device Package: 24-CFlatpack
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Supply: -4.2V ~ -5.7V
Number of Drivers/Receivers: 0/5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
100114FC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 100114FC
IC RECEIVER 0/5 24CFLATPACK

IC RECEIVER 0/5 24CFLATPACK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-100114FC 1377300-100114FC 100114FC
Product Name Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details