Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE 4097BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 075774-4097BE Packaging: Tube/Rail Number of Circuits: 2 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 35pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 075774-4097BE Packaging: Tube/Rail Number of Circuits: 2 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 35pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE
075774-4097BE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE 075774-4097BE
Manufacturer: Texas Instruments Win Source Part Number: 075774-4097BE Packaging: Tube/Rail Number of Circuits: 2 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 35pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 075774-4097BE
Packaging: Tube/Rail
Number of Circuits: 2
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 24-PDIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 35pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 075774-4097BE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers