The AM26LS31M is a quadruple differential line driver with complementary outputs, designed to meet ANSI TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5V supply and features TTL-compatible inputs, high-impedance outputs in power-off conditions, and common active-high and active-low enable inputs. This device is housed in a 16-pin CDIP package measuring 19.6mm × 6.92mm and is qualified to MIL-PRF-38535 with an operating temperature range of -55°C to 125°C.
Quadruple Differential Line Driver 16-CDIP -55 to 125
Quadruple Differential Line Driver 16-CDIP -55 to 125 Product overview: 5962-7802301MEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-5962-7802301MEA can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-7802301MEA | 710-5962-7802301MEA |
| Product Name | AM26LS31M Quadruple Differential Line Driver | Interface Transceiver IC |
| Device Type | Line / Bus Driver | Transceiver |
| # of Tx | 4 # | |
| # of Rx | 0 # |