The MAX208IDB is a 5-V multichannel RS-232 line driver/receiver with ±15-kV HBM ESD protection, housed in a 24-pin SSOP package, designed for battery-powered and portable applications such as PDAs, notebooks, and handheld equipment. It features four drivers and four receivers, operates at data rates up to 120 kbit/s, and requires four 0.1-µF external capacitors for charge pump operation from a single 5-V supply. The device meets TIA/EIA-232-F and ITU v.28 standards, supports operating temperatures from −40°C to 85°C, and includes latch-up performance exceeding 100 mA per JESD78, Class II. Its driver and receiver inputs and outputs interface between TTL/CMOS logic and RS-232 serial port connectors.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP -40 to 85
5V RS-232 Bus Transceiver, 4 Tx/4 Rx, 120Kbps, SSOP Product overview: MAX208IDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208IDB can be used for catalog matching and distributor lookup.
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PDSO24
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX208IDB | 710-MAX208IDB | MAX208IDB | MAX208IDB |
| Product Name | MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection | 5V SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 4 # |