SN54ACT04 hex inverters in a 14-pin CDIP package with an operating temperature range of -55°C to 125°C and a supply voltage of 4.5V to 5.5V. The device features TTL-voltage compatible inputs, maximum propagation delay of 8.5ns at 5V, and inputs that accept voltages up to 5.5V.
Hex Inverters 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8973401CA |
| Product Name | SN54ACT04 Hex Inverters |
| Technology | ACT |