The TSC2000 is a PDA analog interface circuit with a 4-wire resistive touch screen converter, programmable 8-, 10-, or 12-bit ADC resolution, battery voltage monitoring up to 6 V, on-chip temperature measurement, and an 8-bit D/A converter for LCD contrast control. It operates from a single 2.7 V to 3.6 V supply and interfaces via SPI. The device is housed in a TSSOP-20 package and operates over a temperature range of -40°C to +85°C.
4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TSC2000IPWRG4 |
| Product Name | TSC2000 4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface |
| Interface Type | SPI |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |