The ADC0831-N is an 8-bit successive approximation analog-to-digital converter with a serial I/O interface compatible with TI MICROWIRE, designed for single-ended or differential input configurations. It operates from a single 5V supply with a 4.5V to 6.3V operating range, consumes 15mW, and completes conversions in 32μs. The device is available in an 8-pin PDIP package with a standard 0.3in width and supports operation from -40°C to +85°C. It includes a shunt regulator for high-voltage supply operation and requires no zero or full-scale adjustment. Input voltage ranges from 0V to 5V with TTL/MOS-compatible logic levels.
8-Bit Serial I/O A/D Converter with Multiplexer Option 8-PDIP -40 to 85
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDIP8
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
8-Bit 1-Ch Serial ADC, 31kS/s, Through Hole, PDIP Product overview: ADC0831CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Through-Hole, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0831CCN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
IC ADC 8BIT SAR 8DIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0831CCN | ADC0831CCN | ADC0831CCN-ND | 700-ADC0831CCN | ADC0831CCN | ADC0831CCN | ADC0831CCN |
| Product Name | ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | 8-bit Through-Hole Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | Serial, SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP8 | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |