Texas Instruments ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC104S021QIMM/NOPB

Description
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC104S021QIMM/NOPB is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, housed in a 10-lead VSSOP package and qualified to AEC-Q100 Grade 3. It operates from a single supply between 2.7 V and 5.25 V, consumes 1.94 mW at 3 V and 6.9 mW at 5 V under normal operation, and supports a temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC104S021QIMM/NOPB is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, housed in a 10-lead VSSOP package and qualified to AEC-Q100 Grade 3. It operates from a single supply between 2.7 V and 5.25 V, consumes 1.94 mW at 3 V and 6.9 mW at 5 V under normal operation, and supports a temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter
ADC104S021QIMM/NOPB
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter ADC104S021QIMM/NOPB
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321138-ADC104S021QIMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321138-ADC104S021QIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321138-ADC104S021QIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1321138-ADC104S021QI MM/NOPB Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 5.25V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-ADC104S021QIMM/ NOPB,TEXTISADC104S02 1QIMM/NOPB Base Product Number: ADC104S021 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321138-ADC104S021QIMM/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-ADC104S021QIMM/NOPB,TEXTISADC104S021QIMM/NOPB
Base Product Number: ADC104S021
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC104S021QIMM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S021QIMM/NOPB-ND
Analog to Digital Converters (ADC) ADC104S021QIMM/NOPB-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADC104S021QIMM/NOPB
5.25V Analog-to-Digital Converter IC 700-ADC104S021QIMM/NOPB
10-Bit 4-Ch ADC, 200kS/s, SPI, 2.7-5.25V, 10-VSSOP Product overview: ADC104S021QIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021QIMM/N OPB can be used for catalog matching and distributor lookup.

10-Bit 4-Ch ADC, 200kS/s, SPI, 2.7-5.25V, 10-VSSOP Product overview: ADC104S021QIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021QIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADC104S021QIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S021QIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S021QIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S021QIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S021QIMM/NOPB
Analog to Digital Converters (ADC) ADC104S021QIMM/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021QIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S021QIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S021QIMM/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S021QIMM/NOPB 1321138-ADC104S021QIMM/NOPB ADC104S021QIMM/NOPB-ND 700-ADC104S021QIMM/NOPB ADC104S021QIMM/NOPB ADC104S021QIMM/NOPB ADC104S021QIMM/NOPB ADC104S021QIMM/NOPB
Product Name ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI, Serial Serial SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP10 SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers