The ADC08D502CIYB/NOPB is a dual-channel, low power, high-performance analog-to-digital converter (ADC) from Texas Instruments, capable of digitizing signals at a resolution of 8 bits and sampling rates up to 500 MSPS. It operates on a single supply voltage of +1.9V ±0.1V and typically consumes 1.4 Watts during operation, with a power-down mode consumption of approximately 3.5 mW. The device features an internal sample-and-hold circuit, a choice of single data rate (SDR) or double data rate (DDR) output clocking, and supports multiple ADC synchronization. It is designed to ensure no missing codes across the full operating temperature range of -40°C to +85°C. The output format is offset binary, and the digital outputs are compatible with LVDS standards. This ADC is suitable for applications such as direct RF down conversion, digital oscilloscopes, satellite set-top boxes, and communications systems.
ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv 128-HLQFP
Dual 8-Bit 500MSPS ADC, LVDS/Parallel, 1.8-2V, LQFP Product overview: ADC08D502CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 2V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, 2V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D502CIYB/NO
Manufacturer: Texas Instruments
Win Source Part Number: 767728-ADC08D502CIYB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 128-LQFP Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.8 V ~ 2 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.8 V ~ 2 V
Resolution: 8
Number of Converters: 2
Family Name: ADC08D502
Categories: Integrated Circuits (ICs)
Sampling Rate: 500M
Manufacturer Package: 128-HLQFP (20x20)
Alternative Parts (Cross-Reference): ADC08D502CIYB;
Introduction Date: August 30, 2012
ECCN: 3A991.c.1
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
IC ADC 8BIT FOLD INTERP 128HLQFP
IC ADC 8BIT FOLD INTERP 128HLQFP
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08D502CIYB/NOPB | 700-ADC08D502CIYB/NOPB | 767728-ADC08D502CIYB/NOPB | ADC08D502CIYB/NOPB-ND | ADC08D502CIYB/NOPB | ADC08D502CIYB/NOPB | ADC08D502CIYB/NOPB |
| Product Name | ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv | 8-bit Dual 2V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D502CIYB/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | HLQFP | LQFP | 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 0.6000 LSB |