8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-SOIC -40 to 85
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1139613-ADC0820CCWM
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Architecture: Flash
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0820
Manufacturer Pack Quantity: 36
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 8V
Supply Voltage , Digital: 4.5V ~ 8V
8-Bit 667KS/s Parallel ADC, Single-Ended, SOIC, -40 to 85°C Product overview: ADC0820CCWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0820CCWM can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
IC ADC 8BIT FLASH 20SOIC
IC ADC 8BIT FLASH 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0820CCWM | ADC0820CCWM | 296-36376-5-ND | 1139613-ADC0820CCWM | 700-ADC0820CCWM | ADC0820CCWM | ADC0820CCWM | ADC0820CCWM | ADC0820CCWM |
| Product Name | ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCWM | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOP; SOP20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |