TSB43AB21A is a 1394a OHCI link layer controller with an integrated 400 Mbps 1-port physical layer. It is packaged in a 128-pin TQFP and operates from 0°C to 70°C.
OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70
OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70 Product overview: TSB43AB21APDTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43AB21APDTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056042-TSB43AB21APDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB43AB21APDTG4 | 753-TSB43AB21APDTG4 | 056042-TSB43AB21APDTG4 | TSB43AB21APDTG4 | TSB43AB21APDTG4 |
| Product Name | TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) | 1394a Interface Transceiver IC | Interface - Interface - Controllers - TSB43AB21APDTG4 | Controllers | 1394 Interface IC |
| Technology | IEEE 1394 | PCI; PCI | |||
| Device Type | TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) | Transceiver | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |