The 5962-8688901DA is a monolithic quadruple line driver in a 14-pin CFP package, designed to interface data terminal equipment with communications equipment in compliance with TIA/EIA-232-E. It operates over a military temperature range of -55°C to 125°C, with supply voltages from ±7.5 V to ±15 V. The device features current-limited outputs of 10 mA typical and a power-off output impedance of 300 Ω. Input levels are TTL compatible, and slew rate is controlled by load capacitance.
Quadruple Line Driver 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8688901DA |
| Product Name | SN55188 Quadruple Line Driver |
| Device Type | Line / Bus Driver |