Quadruple differential line driver with complementary outputs, designed to meet ANSI TIA/EIA-422-B and ITU V.11 standards, operates from a single 5V supply, and features TTL-compatible inputs and high-impedance outputs in power-off mode. Packaged in a 16-pin SSOP with dimensions of 6.2mm × 5.3mm, it is rated for operation from 0 to 70°C.
Quadruple Differential Line Driver 16-SSOP 0 to 70
Quadruple differential line driver 16-SSOP 0 to 70 Product overview: AM26LS31CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31CDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009661-AM26LS31CDBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RS-422 Interface IC Quad Diff Line Drvr
IC DRIVER 4/0 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS31CDBR | 710-AM26LS31CDBR | 009661-AM26LS31CDBR | AM26LS31CDBR | AM26LS31CDBR |
| Product Name | AM26LS31 Quadruple Differential Line Driver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDBR | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |