Enhanced Product Low-Voltage High-Speed Quad Differential Line Driver, +/-15-kV IEC ESD Protection 16-SOIC -55 to 105
Quad 32Mbps LV Bus Transceiver, 4-Ch, 3.3V, 105°C, SOIC Product overview: AM26LV31ESDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31ESDREP can be used for catalog matching and distributor lookup.
RS-422 Interface IC EP Quad Diff Line Driver
DIFF LINE DRIVER, RS422, SOIC-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV31ESDREP | 710-AM26LV31ESDREP | AM26LV31ESDREP | 52AH6946 | AM26LV31ESDREP |
| Product Name | AM26LV31E-EP Enhanced Product Low-Voltage High-Speed Quad Differential Line Driver, +/-15-kV IEC ESD Protection | Quad 3.3V SOIC Interface Transceiver IC | RS-422 Interface IC | Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 32000 kbps | 32000 kbps | 32000 to ? kbps |