Texas Instruments TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) TSB43AB21APDT

Description
OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet
Description
OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) - TSB43AB21APDT - Texas Instruments
Dallas, TX, United States
TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY)
TSB43AB21APDT
TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) TSB43AB21APDT
OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70

OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) 128-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB21APDT - 125466-TSB43AB21APDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB21APDT
125466-TSB43AB21APDT
Interface - Interface - Controllers - TSB43AB21APDT 125466-TSB43AB21APDT
Manufacturer: Texas Instruments Win Source Part Number: 125466-TSB43AB21APDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125466-TSB43AB21APDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-12698-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-12698-ND
Controllers 296-12698-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Controllers - TSB43AB21APDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB21APDT
Controllers TSB43AB21APDT
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB21APDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB21APDT
Integrated Circuits (ICs) - Interface - Controllers TSB43AB21APDT
IC PHY/LINK LAYER CTRLR 128-TQFP

IC PHY/LINK LAYER CTRLR 128-TQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB21APDT
1394 Interface IC TSB43AB21APDT
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB21APDT 125466-TSB43AB21APDT 296-12698-ND TSB43AB21APDT TSB43AB21APDT TSB43AB21APDT
Product Name TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) Interface - Interface - Controllers - TSB43AB21APDT Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC
Technology IEEE 1394 PCI; IEEE 1394 PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB43AB21A OHCI 1.1, 1394a Link Layer Controller Integrated With 1394a, 400Mbps, 1-port Physical Layer (PHY) Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details