Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26C31INS

Description
Win Source Part Number: 1352091-AM26C31INS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 1 Protocol: RS422 Number of Drivers/Receivers: 4/0 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1352091-AM26C31INS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 1 Protocol: RS422 Number of Drivers/Receivers: 4/0 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352091-AM26C31INS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352091-AM26C31INS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352091-AM26C31INS
Win Source Part Number: 1352091-AM26C31INS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 1 Protocol: RS422 Number of Drivers/Receivers: 4/0 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments

Win Source Part Number: 1352091-AM26C31INS
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 1
Protocol: RS422
Number of Drivers/Receivers: 4/0
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments

Buy Now Datasheet
Interface Transceiver IC - 710-AM26C31INS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-AM26C31INS
Interface Transceiver IC 710-AM26C31INS
IC DRIVER 4/0 16SO Product overview: AM26C31INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31INS can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SO Product overview: AM26C31INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31INS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AM26C31INS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26C31INS
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1352091-AM26C31INS 710-AM26C31INS AM26C31INS
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CY7C68321-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers