Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 CD74HC4051PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 771385-CD74HC4051PWR G4 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): M54HC4051D1; M54HC4051D; MC74HC4351DWG; 74HCT4351DB,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771385-CD74HC4051PWR G4 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): M54HC4051D1; M54HC4051D; MC74HC4351DWG; 74HCT4351DB,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 - 771385-CD74HC4051PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4
771385-CD74HC4051PWRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 771385-CD74HC4051PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 771385-CD74HC4051PWR G4 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): M54HC4051D1; M54HC4051D; MC74HC4351DWG; 74HCT4351DB,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771385-CD74HC4051PWRG4
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 25pF
Family Name: CD74HC4051
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 400nA
Alternative Parts (Cross-Reference): M54HC4051D1; M54HC4051D; MC74HC4351DWG; 74HCT4351DB,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051PWRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051PWRG4
IC MUX 8:1 130OHM 16TSSOP

IC MUX 8:1 130OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 771385-CD74HC4051PWRG4 CD74HC4051PWRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details