The 5962-8688901CA is a quadruple line driver in a 14-pin CDIP package, designed to interface data terminal equipment with data communications equipment in compliance with ANSI TIA/EIA-232-E. It operates over a full military temperature range of −55°C to 125°C, with supply voltages of 7.5 V to 15 V for VCC+ and −7.5 V to −15 V for VCC−. The device features current-limited outputs of 10 mA typical and a power-off output impedance of 300 Ω. Inputs are TTL-compatible, and the package is characterized for operation with a maximum junction temperature of 150°C.
Quadruple Line Driver 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8688901CA |
| Product Name | SN55188 Quadruple Line Driver |
| Device Type | Line / Bus Driver |