Texas Instruments SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 74CB3Q3257RGYRG4

Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote Datasheet
Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257RGYRG4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
74CB3Q3257RGYRG4
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 74CB3Q3257RGYRG4
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85

4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4 - 1131180-74CB3Q3257RGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4
1131180-74CB3Q3257RGYRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4 1131180-74CB3Q3257RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131180-74CB3Q3257RG YRG4 Packaging: Tape and Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74CB3Q3257 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1131180-74CB3Q3257RGYRG4
Packaging: Tape and Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3Q3257
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V VQFN Analog Switch and Multiplexer IC
743-74CB3Q3257RGYRG4
3.3V VQFN Analog Switch and Multiplexer IC 743-74CB3Q3257RGYRG4
4-Ch 8:4 FET Bus Switch, 3.3V, CMOS, VQFN Product overview: 74CB3Q3257RGYRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257RGYRG4 can be used for catalog matching and distributor lookup.

4-Ch 8:4 FET Bus Switch, 3.3V, CMOS, VQFN Product overview: 74CB3Q3257RGYRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257RGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74CB3Q3257RGYRG4-ND
Signal Switches, Multiplexers, Decoders 74CB3Q3257RGYRG4-ND
Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3257RGYRG4
Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3257RGYRG4
IC MUX/DEMUX 4 X 2:1 16VQFN

IC MUX/DEMUX 4 X 2:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CB3Q3257RGYRG4 1131180-74CB3Q3257RGYRG4 743-74CB3Q3257RGYRG4 74CB3Q3257RGYRG4-ND 74CB3Q3257RGYRG4
Product Name SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4 3.3V VQFN Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data