Texas Instruments SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch 1P1G3157QDCKRQ1

Description
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch
1P1G3157QDCKRQ1
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch 1P1G3157QDCKRQ1
Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 125

Automotive Catalog Single-Pole, Double-Throw Analog Switch 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-1P1G3157QDCKRQ1
300MHz 5.5V Analog Switch and Multiplexer IC 747-1P1G3157QDCKRQ1
1-Ch SPDT Analog Switch, 300MHz, 5.5V, SC-88, Gold Plating Product overview: 1P1G3157QDCKRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G3157QDCKRQ1 can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch, 300MHz, 5.5V, SC-88, Gold Plating Product overview: 1P1G3157QDCKRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G3157QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - 005348-1P1G3157QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1
005348-1P1G3157QDCKRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 005348-1P1G3157QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 005348-1P1G3157QDCKR Q1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.7ns, 3.8ns Channel Capacitance(CS off, CD off): 5.2pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 005348-1P1G3157QDCKRQ1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.2pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-15610-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15610-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-15610-1-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-15610-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15610-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-15610-2-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-15610-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15610-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-15610-6-ND
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDCKRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDCKRQ1
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
1P1G3157QDCKRQ1
Analog Switches, Multiplexers, Demultiplexers 1P1G3157QDCKRQ1
1 Circuit IC Switch 2:1 15Ohm SC-70-6

1 Circuit IC Switch 2:1 15Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1P1G3157QDCKRQ1 747-1P1G3157QDCKRQ1 005348-1P1G3157QDCKRQ1 296-15610-1-ND 1P1G3157QDCKRQ1 1P1G3157QDCKRQ1
Product Name SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7 ohms 15 ohms 0.1000 ohms 15 ohms
Min Operating Current 0.0100 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q3245DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVTE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers