CMOS Triple 2-Channel Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 135849-CD4053BPWRG3
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
3-Ch Analog Mux/Demux, 20V, 30MHz, 16-TSSOP, SMT Product overview: CD4053BPWRG3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPWRG3 can be used for catalog matching and distributor lookup.
3 240Ω SPDT(SPDT) TSSOP-16 Analog Switches / Multiplexers ROHS
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 240Ohm 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4053BPWRG3 | 296-CD4053BPWRG3TR-ND | 135849-CD4053BPWRG3 | 747-CD4053BPWRG3 | CD4053BPWRG3 | CD4053BPWRG3 | CD4053BPWRG3 |
| Product Name | CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 | 20V 30MHz TSSOP Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | 2x1 | ||||
| Applications | Military | Communications | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 3 to 20 volts | 18 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 5 ohms | 240 ohms |