Texas Instruments SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 74CBT16292DGGRE4

Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
74CBT16292DGGRE4
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 74CBT16292DGGRE4
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16292DGGRE4 - 198085-74CBT16292DGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16292DGGRE4
198085-74CBT16292DGGRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16292DGGRE4 198085-74CBT16292DGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 198085-74CBT16292DGG RE4 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198085-74CBT16292DGGRE4
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
5V TSSOP Analog Switch and Multiplexer IC
743-74CBT16292DGGRE4
5V TSSOP Analog Switch and Multiplexer IC 743-74CBT16292DGGRE4
24-Bit 12:1 MUX/DEMUX IC, 5V, TSSOP, 0.25ns Product overview: 74CBT16292DGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16292DGGRE4 can be used for catalog matching and distributor lookup.

24-Bit 12:1 MUX/DEMUX IC, 5V, TSSOP, 0.25ns Product overview: 74CBT16292DGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16292DGGRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBT16292DGGRE4 198085-74CBT16292DGGRE4 743-74CBT16292DGGRE4
Product Name SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16292DGGRE4 5V TSSOP Analog Switch and Multiplexer IC
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 3 ohms
Unlock Full Specs
to access all available technical data