High Speed High Drive Precision Quad Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 2400uV Offset-Max, BIPolar, CQCC20
General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
IC OPAMP GP 4 CIRCUIT 20LCCC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9321605Q2A | 5962-9321605Q2A | 5962-9321605Q2A | 5962-9321605Q2A |
| Product Name | TLE2144M High Speed High Drive Precision Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| VOS | 3.8 millivolts | 0.2900 millivolts | ||
| GBW | 5.8 MHz | 5.9 MHz | ||
| Slew Rate | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | |
| Input Voltage Noise (Vn) | 10.5 nV/rt.Hz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |