Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126E/2K5

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA126E/2K5 is a single-channel micropower instrumentation amplifier in an 8-pin VSSOP package, designed for low-noise differential signal acquisition in portable instrumentation and data acquisition systems. It operates from ±1.35V to ±18V supplies with a quiescent current of 175μA per channel, a maximum offset voltage of 250μV, and an offset drift of 3μV/°C. Gain is configurable from 5V/V to 10000V/V using a single external resistor. The device supports a temperature range of -55°C to 125°C, features 35nV/√Hz noise, and has a maximum input bias current of 25nA. It is manufactured with NIPDAU lead finish and meets Level-2-260C-1 YEAR MSL rating. The part is supplied in a 2500-unit large tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The INA126E/2K5 is a single-channel micropower instrumentation amplifier in an 8-pin VSSOP package, designed for low-noise differential signal acquisition in portable instrumentation and data acquisition systems. It operates from ±1.35V to ±18V supplies with a quiescent current of 175μA per channel, a maximum offset voltage of 250μV, and an offset drift of 3μV/°C. Gain is configurable from 5V/V to 10000V/V using a single external resistor. The device supports a temperature range of -55°C to 125°C, features 35nV/√Hz noise, and has a maximum input bias current of 25nA. It is manufactured with NIPDAU lead finish and meets Level-2-260C-1 YEAR MSL rating. The part is supplied in a 2500-unit large tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126E/2K5
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126E/2K5
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA126E/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA126E/2K5DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA126E/2K5DKR-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA126E/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA126E/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA126E/2K5TR-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA126E/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA126E/2K5CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA126E/2K5CT-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
200kHz 175uA 36V Operational Amplifier IC - 687-INA126E/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kHz 175uA 36V Operational Amplifier IC
687-INA126E/2K5
200kHz 175uA 36V Operational Amplifier IC 687-INA126E/2K5
Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA, 36V Product overview: INA126E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/2K5 can be used for catalog matching and distributor lookup.

Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA, 36V Product overview: INA126E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 - 001769-INA126E/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5
001769-INA126E/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 001769-INA126E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001769-INA126E/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 175μA Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001769-INA126E/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA126E/2K5
Instrumentation, OP Amps, Buffer Amps INA126E/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA126E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA126E/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA126E/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA126E/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA126E/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA126E/2K5
Instrumentation, OP Amps, Buffer Amps INA126E/2K5
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA126E/2K5 296-INA126E/2K5DKR-ND 687-INA126E/2K5 001769-INA126E/2K5 INA126E/2K5 INA126E/2K5 INA126E/2K5 INA126E/2K5
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions Instrumentation, Op Amps, Buffer Amps 200kHz 175uA 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 2.7 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
Clock Divider Buffer 8-OUT 16-Pin VQFN EP T/R - 815-CDCLVD1213RGTR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details