The AMC1200SDUB is a fully-differential isolation amplifier optimized for shunt resistor-based current sensing, featuring a silicon dioxide isolation barrier certified for 4250 V PEAK isolation voltage and 1200 V PEAK working voltage. It operates over the extended industrial temperature range of -40°C to 105°C and is packaged in a wide-body SOP-8 (DUB) with a body size of 9.50 mm × 6.57 mm. The device has a fixed gain of 8 with 0.5% accuracy, a bandwidth of 60 kHz minimum, and a maximum offset error of 1.5 mV. It is certified to UL1577 and VDE V 0884-10 standards and supports a ±250 mV input voltage range with a common mode rejection ratio of 108 dB.
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Isolation Amplifier 1 Circuit Differential 8-SOP
Texas Instruments AMC1200SDUB
Texas Instruments AMC1200SDUB
Isolation Amp, 100kHz BW, 4kV Iso, 5.5V, 1-Ch, SOP Product overview: AMC1200SDUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 4kV, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 4kV, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200SDUB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1144252-AMC1200SDUB
Packaging: Bulk
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Supply Current: 5.4mA
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Alternative Energy, Power Management
Family Part Number: AMC1200
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifiers 4kV peak Iso Amp
AMP, ISOLATION, 60KHZ, 8SOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Bandwidth:100kHz; Gain Non-Linearity RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SOP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | AMC1200SDUB | 296-31357-ND | 8175789P | 1219702 | 687-AMC1200SDUB | 1144252-AMC1200SDUB | AMC1200SDUB | AMC1200SDUB | 29AH3370 | AMC1200SDUB |
| Product Name | AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Instrumentation, Op Amps, Buffer Amps | Isolation Amplifiers | Isolation Amplifiers | 100kHz 4kV 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200SDUB | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Amp, Isolation, 60Khz, 8Sop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC,SOP | 8-SMD, Gull Wing | SOP; SOP | SOP; Sop | Bulk | 8-SMD, Gull Wing | Surface Mount | |||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Number of Pins | 8 |