The LM101AQML is a general purpose operational amplifier with input offset voltage of 3 mV maximum over temperature, input current of 100 nA maximum over temperature, and offset current of 20 nA maximum over temperature. It offers a slew rate of 10 V/µs as a summing amplifier and is specified over the full common mode and supply voltage ranges. The device is available in an 8-pin CDIP package with dimensions of 506.98 mm length, 15.24 mm width, and 13440 µm height, and operates from -55°C to 125°C. It includes overload protection, no latch-up when the common mode range is exceeded, and freedom from oscillations with a single 30 pF compensation capacitor.
Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962L9951501VPA |
| Product Name | LM101AQML-SP Operational Amplifier |