The MAX222 is a dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing asynchronous communication controllers with serial-port connectors using a single 5-V supply. It operates at data rates up to 200 kbit/s and includes a charge pump requiring four 0.1-µF external capacitors. The device has a shutdown mode with a typical supply current of 2 µA. It meets TIA/EIA-232-F and ITU v.28 standards, with latch-up performance exceeding 100 mA per JESD 78, Class II. The MAX222IDWR variant is housed in a 18-pin SOIC (DW) package and operates over a temperature range of -40°C to 85°C.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO18
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85 Product overview: MAX222IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222IDWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V Dual Line Driver/Receiver
IC TRANSCEIVER FULL 2/2 18SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX222IDWR | MAX222IDWR | 710-MAX222IDWR | MAX222IDWR | MAX222IDWR |
| Product Name | MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Dual -15 kV SOIC Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |