Texas Instruments DS3695A Multipoint RS485/RS422 Transceivers DS3695AMX

Description
Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AMX - Texas Instruments
Dallas, TX, United States
DS3695A Multipoint RS485/RS422 Transceivers
DS3695AMX
DS3695A Multipoint RS485/RS422 Transceivers DS3695AMX
Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70

Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS3695AMX
SOIC Interface Transceiver IC 710-DS3695AMX
Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70 Product overview: DS3695AMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3695AMX can be used for catalog matching and distributor lookup.

Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70 Product overview: DS3695AMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3695AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AMX - 1169353-DS3695AMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AMX
1169353-DS3695AMX
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AMX 1169353-DS3695AMX
Manufacturer: Texas Instruments Win Source Part Number: 1169353-DS3695AMX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ST485EBDR; SP481EN-L; SP481EN; DS3695AMX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1169353-DS3695AMX
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ST485EBDR; SP481EN-L; SP481EN; DS3695AMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control

Buy Now
Drivers, Receivers, Transceivers - DS3695AMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS3695AMX
Drivers, Receivers, Transceivers DS3695AMX
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS3695AMX 710-DS3695AMX 1169353-DS3695AMX DS3695AMX
Product Name DS3695A Multipoint RS485/RS422 Transceivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS3695AMX Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Supply Voltage 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACN - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details