Texas Instruments SN55116 Differential Line Transreceiver 5962-8851101EA

Description
Differential Line Transreceiver 16-CDIP -55 to 125
Request a Quote
Description
Differential Line Transreceiver 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN55116 Differential Line Transreceiver from Texas Instruments is designed for interfacing between TTL-type digital systems and differential data-transmission lines, making it suitable for party-line applications. This integrated circuit features a 3-state differential line driver and a differential-input line receiver, both operating from a single 5-V power supply. The driver inputs and receiver outputs are TTL compatible, allowing for seamless integration with existing TTL systems. The device supports dual data inputs on the driver and offers the flexibility of open-collector or totem-pole outputs for both the driver and receiver. The receiver includes a differential-input circuit with a common-mode voltage range of ±15 V and an optional internal 130-,Ѷ termination resistor. Additionally, it features a frequency-response control terminal to enhance differential noise immunity. The SN55116 is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. This product is available in a 16-CDIP package, ensuring compatibility with various applications requiring robust performance in temperature-sensitive conditions.

Datasheet Summary
Powered by GS/AI

The SN55116 Differential Line Transreceiver from Texas Instruments is designed for interfacing between TTL-type digital systems and differential data-transmission lines, making it suitable for party-line applications. This integrated circuit features a 3-state differential line driver and a differential-input line receiver, both operating from a single 5-V power supply. The driver inputs and receiver outputs are TTL compatible, allowing for seamless integration with existing TTL systems. The device supports dual data inputs on the driver and offers the flexibility of open-collector or totem-pole outputs for both the driver and receiver. The receiver includes a differential-input circuit with a common-mode voltage range of ±15 V and an optional internal 130-,Ѷ termination resistor. Additionally, it features a frequency-response control terminal to enhance differential noise immunity. The SN55116 is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. This product is available in a 16-CDIP package, ensuring compatibility with various applications requiring robust performance in temperature-sensitive conditions.

Suppliers

Company
Product
Description
Supplier Links
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Dallas, TX, United States
SN55116 Differential Line Transreceiver
5962-8851101EA
SN55116 Differential Line Transreceiver 5962-8851101EA
Differential Line Transreceiver 16-CDIP -55 to 125

Differential Line Transreceiver 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-8851101EA
Product Name SN55116 Differential Line Transreceiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1610BR-8GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details