The SN54BCT2244 is an octal buffer and line/MOS driver with 3-state outputs, designed for memory address drivers and bus-oriented applications. It operates from 4.5 V to 5.5 V and features 33-Ω series resistors on outputs to reduce overshoot and undershoot, eliminating the need for external resistors. The device supports output currents of ±12 mA and has active-low output-enable inputs. The 5962-9074101MRA variant is packaged in a 20-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.
Octal Buffers And Line/MOS Drivers With 3-State Outputs 20-CDIP -55 to 125
Bus Driver, BCT/FBT Series, 8-Func, 4-Bit, True Output, BICMOS, CDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9074101MRA | 5962-9074101MRA |
| Product Name | SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs | |
| Technology | BCT |