The CY54FCT646T is an 8-bit registered bus transceiver with 3-state outputs, housed in a 28-pin LCCC package, operating over a temperature range of -55°C to 125°C. It features matched rise and fall times, TTL-compatible I/O levels, and supports partial-power-down operation with I_OFF circuitry. The device provides 48 mA output sink current and 12 mA output source current, and exceeds 2000-V human-body-model ESD protection. Independent A and B registers allow multiplexed data transfer and isolation modes.
Octal Registered Bus Transceivers with 3-State Outputs 28-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9222305M3A |
| Product Name | CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs |
| Technology | FCT |